Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12108R20FNEA

Description
8.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12108R20FNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12108R20FNEA-ND
Chip Resistor - Surface Mount CRCW12108R20FNEA-ND
8.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.20 OHM 1/2W 1% 1210 SMD - CRCW12108R20FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20 OHM 1/2W 1% 1210 SMD
CRCW12108R20FNEA
RES 8.20 OHM 1/2W 1% 1210 SMD CRCW12108R20FNEA
RES 8.20ohm 1/2W 1% 1210 SMD

RES 8.20ohm 1/2W 1% 1210 SMD

Supplier's Site
Crcw1210 200 8R2 1% Et1 E3 Rohs Compliant Vishay - 49P3593 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 8R2 1% Et1 E3 Rohs Compliant Vishay
49P3593
Crcw1210 200 8R2 1% Et1 E3 Rohs Compliant Vishay 49P3593
CRCW1210 200 8R2 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 8R2 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12108R20FNEA-ND CRCW12108R20FNEA 49P3593
Product Name Chip Resistor - Surface Mount RES 8.20 OHM 1/2W 1% 1210 SMD Crcw1210 200 8R2 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details