Vishay Precision Group RES 8.45M OHM 1/2W 1% 1210 SMD CRCW12108M45FKEA

Description
RES 8.45Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 8.45Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45M OHM 1/2W 1% 1210 SMD - CRCW12108M45FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45M OHM 1/2W 1% 1210 SMD
CRCW12108M45FKEA
RES 8.45M OHM 1/2W 1% 1210 SMD CRCW12108M45FKEA
RES 8.45Mohm 1/2W 1% 1210 SMD

RES 8.45Mohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12108M45FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12108M45FKEA-ND
Chip Resistor - Surface Mount CRCW12108M45FKEA-ND
8.45 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

8.45 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 8M45 1% Et1 E3 Rohs Compliant Vishay - 47P4238 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 8M45 1% Et1 E3 Rohs Compliant Vishay
47P4238
Crcw1210 100 8M45 1% Et1 E3 Rohs Compliant Vishay 47P4238
CRCW1210 100 8M45 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 8M45 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12108M45FKEA CRCW12108M45FKEA-ND 47P4238
Product Name RES 8.45M OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 8M45 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 8.45E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD304JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details