Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12108K20FKEA

Description
8.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12108K20FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12108K20FKEA-ND
Chip Resistor - Surface Mount CRCW12108K20FKEA-ND
8.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

8.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.20K OHM 1/3W 1% 1210 SMD - CRCW12108K20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20K OHM 1/3W 1% 1210 SMD
CRCW12108K20FKEA
RES 8.20K OHM 1/3W 1% 1210 SMD CRCW12108K20FKEA
RES 8.20Kohm 1/3W 1% 1210 SMD

RES 8.20Kohm 1/3W 1% 1210 SMD

Supplier's Site
Crcw1210 100 8K2 1% Et1 E3 Rohs Compliant Vishay - 47P4233 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 8K2 1% Et1 E3 Rohs Compliant Vishay
47P4233
Crcw1210 100 8K2 1% Et1 E3 Rohs Compliant Vishay 47P4233
CRCW1210 100 8K2 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 8K2 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12108K20FKEA-ND CRCW12108K20FKEA 47P4233
Product Name Chip Resistor - Surface Mount RES 8.20K OHM 1/3W 1% 1210 SMD Crcw1210 100 8K2 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details