Vishay Precision Group CRCW121088K7FKEA CRCW121088K7FKEA

Description
CRCW121088K7FKEA
Request a Quote Datasheet
Description
CRCW121088K7FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW121088K7FKEA - CRCW121088K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW121088K7FKEA
CRCW121088K7FKEA
CRCW121088K7FKEA CRCW121088K7FKEA
CRCW121088K7FKEA

CRCW121088K7FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW121088K7FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121088K7FKEA-ND
Chip Resistor - Surface Mount CRCW121088K7FKEA-ND
88.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

88.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 88.7Kohm, 500Mw, 1%; Resistance Vishay - 53K3528 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 88.7Kohm, 500Mw, 1%; Resistance Vishay
53K3528
Resistor, Thick Film, 88.7Kohm, 500Mw, 1%; Resistance Vishay 53K3528
RESISTOR, THICK FILM, 88.7KOHM, 500mW, 1%; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 88.7KOHM, 500mW, 1%; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121088K7FKEA CRCW121088K7FKEA-ND 53K3528
Product Name CRCW121088K7FKEA Chip Resistor - Surface Mount Resistor, Thick Film, 88.7Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567793P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4642FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details