Vishay Intertechnology, Inc. RES 887 OHM 1/2W 1% 1210 SMD CRCW1210887RFKTA

Description
RES 887ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 887ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1/2W 1% 1210 SMD - CRCW1210887RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/2W 1% 1210 SMD
CRCW1210887RFKTA
RES 887 OHM 1/2W 1% 1210 SMD CRCW1210887RFKTA
RES 887ohm 1/2W 1% 1210 SMD

RES 887ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210887RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210887RFKTA-ND
Chip Resistor - Surface Mount CRCW1210887RFKTA-ND
887 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

887 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Filter Terminals Vishay - 07J6662 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
07J6662
Thick Film Chip Resistor; Filter Terminals Vishay 07J6662
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1210; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1210; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210887RFKTA CRCW1210887RFKTA-ND 07J6662
Product Name RES 887 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Filter Terminals Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms 887 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details