Vishay Precision Group Chip Resistor - Surface Mount CRCW121086R6FKEA

Description
86.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
86.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-86.6AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-86.6AACT-ND
Chip Resistor - Surface Mount 541-86.6AACT-ND
86.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

86.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-86.6AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-86.6AATR-ND
Chip Resistor - Surface Mount 541-86.6AATR-ND
86.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

86.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-86.6AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-86.6AADKR-ND
Chip Resistor - Surface Mount 541-86.6AADKR-ND
86.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

86.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1210,86.6,1%,T/R,HAZMAT - CRCW121086R6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,86.6,1%,T/R,HAZMAT
CRCW121086R6FKEA
1210,86.6,1%,T/R,HAZMAT CRCW121086R6FKEA
1210,86.6,1%,T/R,HAZ MAT

1210,86.6,1%,T/R,HAZMAT

Supplier's Site
Automotive SMD 86.6 Ohm 2W Resistor - 52-CRCW121086R6FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 86.6 Ohm 2W Resistor
52-CRCW121086R6FKEA
Automotive SMD 86.6 Ohm 2W Resistor 52-CRCW121086R6FKEA
86.6 Ohm 1% 1/2W 1210 SMD Chip Resistor, AEC-Q200 Product overview: CRCW121086R6FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 86.6 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 86.6 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW121086R6FKEA can be used for catalog matching and distributor lookup.

86.6 Ohm 1% 1/2W 1210 SMD Chip Resistor, AEC-Q200 Product overview: CRCW121086R6FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 86.6 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 86.6 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW121086R6FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW121086R6FKEA
915945-CRCW121086R6FKEA
Chip Resistor - Surface Mount - CRCW121086R6FKEA 915945-CRCW121086R6FKEA
Manufacturer: Vishay Win Source Part Number: 915945-CRCW121086R6F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 86.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: CRCW1210 Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-86.6AATR, CRCW1210 100 86R6 1% ET1 E3, 541-86.6AACT, 541-86.6AADKR

Manufacturer: Vishay
Win Source Part Number: 915945-CRCW121086R6FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 86.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Family Name: CRCW1210
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-86.6AATR, CRCW1210 100 86R6 1% ET1 E3, 541-86.6AACT, 541-86.6AADKR

Buy Now Datasheet
RES SMD 86.6 OHM 1% 1/2W 1210 - 873-CRCW121086R6FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 86.6 OHM 1% 1/2W 1210
873-CRCW121086R6FKEA
RES SMD 86.6 OHM 1% 1/2W 1210 873-CRCW121086R6FKEA
RES SMD 86.6 OHM 1% 1/2W 1210

RES SMD 86.6 OHM 1% 1/2W 1210

Supplier's Site
Thick Film Resistor, 86.6 Ohm, 500Mw, 1%; Resistance Vishay - 53K3524 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 86.6 Ohm, 500Mw, 1%; Resistance Vishay
53K3524
Thick Film Resistor, 86.6 Ohm, 500Mw, 1%; Resistance Vishay 53K3524
THICK FILM RESISTOR, 86.6 OHM, 500mW, 1%; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 86.6 OHM, 500mW, 1%; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-86.6AACT-ND CRCW121086R6FKEA 52-CRCW121086R6FKEA 915945-CRCW121086R6FKEA 873-CRCW121086R6FKEA 53K3524
Product Name Chip Resistor - Surface Mount 1210,86.6,1%,T/R,HAZMAT Automotive SMD 86.6 Ohm 2W Resistor Chip Resistor - Surface Mount - CRCW121086R6FKEA RES SMD 86.6 OHM 1% 1/2W 1210 Thick Film Resistor, 86.6 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 1210 [3225 Metric]
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573248 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details