Vishay Intertechnology, Inc. RES 866K OHM 1/3W 1% 1210 SMD CRCW1210866KFKEA

Description
RES 866Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 866Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866K OHM 1/3W 1% 1210 SMD - CRCW1210866KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866K OHM 1/3W 1% 1210 SMD
CRCW1210866KFKEA
RES 866K OHM 1/3W 1% 1210 SMD CRCW1210866KFKEA
RES 866Kohm 1/3W 1% 1210 SMD

RES 866Kohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-866KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-866KAATR-ND
Chip Resistor - Surface Mount 541-866KAATR-ND
866 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

866 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-866KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-866KAACT-ND
Chip Resistor - Surface Mount 541-866KAACT-ND
866 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

866 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210866KFKEA 541-866KAATR-ND
Product Name RES 866K OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 866000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details