Vishay Intertechnology, Inc. RES 84.5K OHM 3/4W 1% 1210 SMD CRCW121084K5FKEAHP

Description
RES 84.5Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 84.5Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 3/4W 1% 1210 SMD - CRCW121084K5FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 3/4W 1% 1210 SMD
CRCW121084K5FKEAHP
RES 84.5K OHM 3/4W 1% 1210 SMD CRCW121084K5FKEAHP
RES 84.5Kohm 3/4W 1% 1210 SMD

RES 84.5Kohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121084K5FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121084K5FKEAHP-ND
Chip Resistor - Surface Mount CRCW121084K5FKEAHP-ND
84.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

84.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121084K5FKEAHP CRCW121084K5FKEAHP-ND
Product Name RES 84.5K OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 84500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2567537P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details