RES 820Kohm 1/3W 5% 1210 SMD
820 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
CRCW1210 200 820K 5% ET1 e3 RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW1210820KJNEA | 541-820KVTR-ND | 47P4249 |
| Product Name | RES 820K OHM 1/3W 5% 1210 SMD | Chip Resistor - Surface Mount | Crcw1210 200 820K 5% Et1 E3 Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1210 | |
| Resistance Range | 820000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 3 watts | 0.5000 watts | |
| Configuration | Single Resistor | Single Resistor |