Vishay Precision Group Chip Resistor - Surface Mount CRCW12107R50FKEA

Description
RES SMD 7.5 OHM 1% 1/2W 1210
Request a Quote Datasheet
Description
RES SMD 7.5 OHM 1% 1/2W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12107R50FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12107R50FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW12107R50FKEACT-ND
RES SMD 7.5 OHM 1% 1/2W 1210

RES SMD 7.5 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12107R50FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12107R50FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12107R50FKEADKR-ND
RES SMD 7.5 OHM 1% 1/2W 1210

RES SMD 7.5 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12107R50FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12107R50FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW12107R50FKEATR-ND
7.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

7.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.50 OHM 1/3W 1% 1210 SMD - CRCW12107R50FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50 OHM 1/3W 1% 1210 SMD
CRCW12107R50FKEA
RES 7.50 OHM 1/3W 1% 1210 SMD CRCW12107R50FKEA
RES 7.50ohm 1/3W 1% 1210 SMD

RES 7.50ohm 1/3W 1% 1210 SMD

Supplier's Site
Crcw1210 100 7R5 1% Et1 E3 Rohs Compliant Vishay - 47P4222 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 7R5 1% Et1 E3 Rohs Compliant Vishay
47P4222
Crcw1210 100 7R5 1% Et1 E3 Rohs Compliant Vishay 47P4222
CRCW1210 100 7R5 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 7R5 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW12107R50FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12107R50FKEA
Chip Resistor - Surface Mount CRCW12107R50FKEA
RES SMD 7.5 OHM 1% 1/2W 1210

RES SMD 7.5 OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW12107R50FKEACT-ND CRCW12107R50FKEA 47P4222 CRCW12107R50FKEA
Product Name Chip Resistor - Surface Mount RES 7.50 OHM 1/3W 1% 1210 SMD Crcw1210 100 7R5 1% Et1 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details