Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12107R32FNTA

Description
7.32 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.32 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12107R32FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12107R32FNTA-ND
Chip Resistor - Surface Mount CRCW12107R32FNTA-ND
7.32 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

7.32 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.32 OHM 1/3W 1% 1210 SMD - CRCW12107R32FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32 OHM 1/3W 1% 1210 SMD
CRCW12107R32FNTA
RES 7.32 OHM 1/3W 1% 1210 SMD CRCW12107R32FNTA
RES 7.32ohm 1/3W 1% 1210 SMD

RES 7.32ohm 1/3W 1% 1210 SMD

Supplier's Site
Crcw1210 7.32 1% 200 Rt1 Rohs Compliant Vishay - 49P3580 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 7.32 1% 200 Rt1 Rohs Compliant Vishay
49P3580
Crcw1210 7.32 1% 200 Rt1 Rohs Compliant Vishay 49P3580
CRCW1210 7.32 1% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 7.32 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12107R32FNTA-ND CRCW12107R32FNTA 49P3580
Product Name Chip Resistor - Surface Mount RES 7.32 OHM 1/3W 1% 1210 SMD Crcw1210 7.32 1% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms 7.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1623561-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
3 suppliers