Vishay Intertechnology, Inc. RES 7.50M OHM 1/2W 1% 1210 SMD CRCW12107M50FKEA

Description
RES 7.50Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 7.50Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.50M OHM 1/2W 1% 1210 SMD - CRCW12107M50FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50M OHM 1/2W 1% 1210 SMD
CRCW12107M50FKEA
RES 7.50M OHM 1/2W 1% 1210 SMD CRCW12107M50FKEA
RES 7.50Mohm 1/2W 1% 1210 SMD

RES 7.50Mohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12107M50FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12107M50FKEA-ND
Chip Resistor - Surface Mount CRCW12107M50FKEA-ND
7.5 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

7.5 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12107M50FKEA CRCW12107M50FKEA-ND
Product Name RES 7.50M OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 7.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers