Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 75ohms 5% CRCW121075R0JNTA

Description
Thick Film Resistors - SMD 1/2watt 75ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 75ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 75ohms 5% - CRCW121075R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 75ohms 5%
CRCW121075R0JNTA
Thick Film Resistors - SMD 1/2watt 75ohms 5% CRCW121075R0JNTA
Thick Film Resistors - SMD 1/2watt 75ohms 5%

Thick Film Resistors - SMD 1/2watt 75ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121075R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121075R0JNTA-ND
Chip Resistor - Surface Mount CRCW121075R0JNTA-ND
75 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121075R0JNTA CRCW121075R0JNTA-ND
Product Name Thick Film Resistors - SMD 1/2watt 75ohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 75 ohms 75 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1052FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details