Vishay Intertechnology, Inc. RES 75K OHM 1/2W 5% 1210 SMD CRCW121075K0JNTA

Description
RES 75Kohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 75Kohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/2W 5% 1210 SMD - CRCW121075K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/2W 5% 1210 SMD
CRCW121075K0JNTA
RES 75K OHM 1/2W 5% 1210 SMD CRCW121075K0JNTA
RES 75Kohm 1/2W 5% 1210 SMD

RES 75Kohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121075K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121075K0JNTA-ND
Chip Resistor - Surface Mount CRCW121075K0JNTA-ND
75 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

75 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 75K 5% 200 Rt1 Rohs Compliant Vishay - 49P3589 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 75K 5% 200 Rt1 Rohs Compliant Vishay
49P3589
Crcw1210 75K 5% 200 Rt1 Rohs Compliant Vishay 49P3589
CRCW1210 75K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 75K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121075K0JNTA CRCW121075K0JNTA-ND 49P3589
Product Name RES 75K OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 75K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 75000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details