Vishay Intertechnology, Inc. RES 715K OHM 1/2W 1% 1210 SMD CRCW1210715KFKEA

Description
RES 715Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 715Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715K OHM 1/2W 1% 1210 SMD - CRCW1210715KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715K OHM 1/2W 1% 1210 SMD
CRCW1210715KFKEA
RES 715K OHM 1/2W 1% 1210 SMD CRCW1210715KFKEA
RES 715Kohm 1/2W 1% 1210 SMD

RES 715Kohm 1/2W 1% 1210 SMD

Supplier's Site
SMD 2W Resistor - 52-CRCW1210715KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-CRCW1210715KFKEA
SMD 2W Resistor 52-CRCW1210715KFKEA
RES SMD 715K OHM 1% 1/2W 1210 Product overview: CRCW1210715KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210715KFKEA can be used for catalog matching and distributor lookup.

RES SMD 715K OHM 1% 1/2W 1210 Product overview: CRCW1210715KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210715KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-715KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-715KAADKR-ND
Chip Resistor - Surface Mount 541-715KAADKR-ND
715 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

715 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-715KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-715KAATR-ND
Chip Resistor - Surface Mount 541-715KAATR-ND
715 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

715 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-715KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-715KAACT-ND
Chip Resistor - Surface Mount 541-715KAACT-ND
715 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

715 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326168-CRCW1210715KFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326168-CRCW1210715KFKEA
Resistors - Chip Resistor - Surface Mount 1326168-CRCW1210715KFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1326168-CRCW1210715K FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 715 kOhms Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: CRCW1210 100 715K 1% ET1 E3,541-715KAATR,541- 715KAADKR,541-715KAA CT Base Product Number: CRCW1210 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1326168-CRCW1210715KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 715 kOhms
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: CRCW1210 100 715K 1% ET1 E3,541-715KAATR,541-715KAADKR,541-715KAACT
Base Product Number: CRCW1210
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1210715KFKEA 52-CRCW1210715KFKEA 541-715KAADKR-ND 1326168-CRCW1210715KFKEA
Product Name RES 715K OHM 1/2W 1% 1210 SMD SMD 2W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 715000 ohms 715000 ohms 715000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers