6.8 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
6.8 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
6.8 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
1210,6.8,5%,T/R,RoHS
RES SMD 6.8 OHM 5% 1/2W 1210
RES SMD 6.8 OHM 5% 1/2W 1210
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-6.8VDKR-ND | CRCW12106R80JNEA | CRCW12106R80JNEA | CRCW12106R80JNEA |
| Product Name | Chip Resistor - Surface Mount | 1210,6.8,5%,T/R,RoHS Compliant | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1210 | 1210 (3225 Metric) | ||
| Resistance Range | 6.8 ohms | 6.8 ohms | 6.8 ohms |