Vishay Intertechnology, Inc. RES 6.20M OHM 1/2W 1% 1210 SMD CRCW12106M20FKEA

Description
RES 6.20Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 6.20Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.20M OHM 1/2W 1% 1210 SMD - CRCW12106M20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20M OHM 1/2W 1% 1210 SMD
CRCW12106M20FKEA
RES 6.20M OHM 1/2W 1% 1210 SMD CRCW12106M20FKEA
RES 6.20Mohm 1/2W 1% 1210 SMD

RES 6.20Mohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12106M20FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12106M20FKEA-ND
Chip Resistor - Surface Mount CRCW12106M20FKEA-ND
6.2 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.2 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12106M20FKEA CRCW12106M20FKEA-ND
Product Name RES 6.20M OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 6.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details