Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 6.98Kohms 1% CRCW12106K98FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 6.98Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 6.98Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 6.98Kohms 1% - CRCW12106K98FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 6.98Kohms 1%
CRCW12106K98FKEAHP
Thick Film Resistors - SMD 3/4watt 6.98Kohms 1% CRCW12106K98FKEAHP
Thick Film Resistors - SMD 3/4watt 6.98Kohms 1%

Thick Film Resistors - SMD 3/4watt 6.98Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12106K98FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12106K98FKEAHP-ND
Chip Resistor - Surface Mount CRCW12106K98FKEAHP-ND
6.98 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.98 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12106K98FKEAHP CRCW12106K98FKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 6.98Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 6980 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers