Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 649ohms 1% CRCW1210649RFKEAHP

Description
Thick Film Resistors - SMD 3/4watt 649ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 649ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 649ohms 1% - CRCW1210649RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 649ohms 1%
CRCW1210649RFKEAHP
Thick Film Resistors - SMD 3/4watt 649ohms 1% CRCW1210649RFKEAHP
Thick Film Resistors - SMD 3/4watt 649ohms 1%

Thick Film Resistors - SMD 3/4watt 649ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-649DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-649DTR-ND
Chip Resistor - Surface Mount 541-649DTR-ND
649 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

649 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1210649RFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1210649RFKEAHP
Chip Resistor - Surface Mount CRCW1210649RFKEAHP
RES SMD 649 OHM 1% 3/4W 1210

RES SMD 649 OHM 1% 3/4W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW1210649RFKEAHP 541-649DTR-ND CRCW1210649RFKEAHP
Product Name Thick Film Resistors - SMD 3/4watt 649ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 649 ohms 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details