Vishay Intertechnology, Inc. RES 63.4K OHM 1/3W 1% 1210 SMD CRCW121063K4FKTA

Description
RES 63.4Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 63.4Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 1/3W 1% 1210 SMD - CRCW121063K4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 1/3W 1% 1210 SMD
CRCW121063K4FKTA
RES 63.4K OHM 1/3W 1% 1210 SMD CRCW121063K4FKTA
RES 63.4Kohm 1/3W 1% 1210 SMD

RES 63.4Kohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121063K4FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121063K4FKTA-ND
Chip Resistor - Surface Mount CRCW121063K4FKTA-ND
63.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

63.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 63.4K 1% 100 Rt1 Rohs Compliant Vishay - 49P3568 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 63.4K 1% 100 Rt1 Rohs Compliant Vishay
49P3568
Crcw1210 63.4K 1% 100 Rt1 Rohs Compliant Vishay 49P3568
CRCW1210 63.4K 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 63.4K 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121063K4FKTA CRCW121063K4FKTA-ND 49P3568
Product Name RES 63.4K OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 63.4K 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 63400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers