VISHAY INTERTECHNOLOGY, INC.
CRCW1210620JRT1 -- 62 OHM, 5%, 1/4W, 1210
Vishay Intertechnology, Inc.
62 OHM, 5%, 1/4W, 1210
CRCW1210620JRT1
Description
62ohm, 5%, 1/4W, 1210
Request a Quote
Email Supplier
Description
62ohm, 5%, 1/4W, 1210
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1210620JRT1 |
|
Product Name
|
62 OHM, 5%, 1/4W, 1210 |
|
Resistance Range
|
62 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
5.1 ohms
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details