Vishay Precision Group RES 60.4 OHM 3/4W 1% 1210 SMD CRCW121060R4FKEAHP

Description
RES 60.4ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 60.4ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 3/4W 1% 1210 SMD - CRCW121060R4FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 3/4W 1% 1210 SMD
CRCW121060R4FKEAHP
RES 60.4 OHM 3/4W 1% 1210 SMD CRCW121060R4FKEAHP
RES 60.4ohm 3/4W 1% 1210 SMD

RES 60.4ohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-60.4DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-60.4DTR-ND
Chip Resistor - Surface Mount 541-60.4DTR-ND
60.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

60.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-60.4DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-60.4DDKR-ND
Chip Resistor - Surface Mount 541-60.4DDKR-ND
60.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

60.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-60.4DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-60.4DCT-ND
Chip Resistor - Surface Mount 541-60.4DCT-ND
60.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

60.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Crcw1210-Hp 100 60R4 1% Et1 E3 Rohs Compliant Vishay - 52X1717 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210-Hp 100 60R4 1% Et1 E3 Rohs Compliant Vishay
52X1717
Crcw1210-Hp 100 60R4 1% Et1 E3 Rohs Compliant Vishay 52X1717
CRCW1210-HP 100 60R4 1% ET1 E3 ROHS COMPLIANT: YES

CRCW1210-HP 100 60R4 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121060R4FKEAHP 541-60.4DTR-ND 52X1717
Product Name RES 60.4 OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210-Hp 100 60R4 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567503P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details