Vishay Intertechnology, Inc. RES 5.60 OHM 1/2W 1% 1210 SMD CRCW12105R60FNTA

Description
RES 5.60ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 5.60ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.60 OHM 1/2W 1% 1210 SMD - CRCW12105R60FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60 OHM 1/2W 1% 1210 SMD
CRCW12105R60FNTA
RES 5.60 OHM 1/2W 1% 1210 SMD CRCW12105R60FNTA
RES 5.60ohm 1/2W 1% 1210 SMD

RES 5.60ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12105R60FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12105R60FNTA-ND
Chip Resistor - Surface Mount CRCW12105R60FNTA-ND
5.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12105R60FNTA CRCW12105R60FNTA-ND
Product Name RES 5.60 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6814FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details