Vishay Intertechnology, Inc. RES 5.49 OHM 1/2W 1% 1210 SMD CRCW12105R49FNEA

Description
RES 5.49ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 5.49ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49 OHM 1/2W 1% 1210 SMD - CRCW12105R49FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49 OHM 1/2W 1% 1210 SMD
CRCW12105R49FNEA
RES 5.49 OHM 1/2W 1% 1210 SMD CRCW12105R49FNEA
RES 5.49ohm 1/2W 1% 1210 SMD

RES 5.49ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12105R49FNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12105R49FNEA-ND
Chip Resistor - Surface Mount CRCW12105R49FNEA-ND
5.49 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

5.49 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12105R49FNEA CRCW12105R49FNEA-ND
Product Name RES 5.49 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 5.49 ohms 5.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details