Vishay Intertechnology, Inc. RES 5.76M OHM 1/2W 1% 1210 SMD CRCW12105M76FKEA

Description
RES 5.76Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 5.76Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76M OHM 1/2W 1% 1210 SMD - CRCW12105M76FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76M OHM 1/2W 1% 1210 SMD
CRCW12105M76FKEA
RES 5.76M OHM 1/2W 1% 1210 SMD CRCW12105M76FKEA
RES 5.76Mohm 1/2W 1% 1210 SMD

RES 5.76Mohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12105M76FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12105M76FKEA-ND
Chip Resistor - Surface Mount CRCW12105M76FKEA-ND
5.76 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

5.76 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12105M76FKEA CRCW12105M76FKEA-ND
Product Name RES 5.76M OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 5.76E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details