Vishay Intertechnology, Inc. RES 5.62M OHM 1/2W 1% 1210 SMD CRCW12105M62FKEA

Description
RES 5.62Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 5.62Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62M OHM 1/2W 1% 1210 SMD - CRCW12105M62FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62M OHM 1/2W 1% 1210 SMD
CRCW12105M62FKEA
RES 5.62M OHM 1/2W 1% 1210 SMD CRCW12105M62FKEA
RES 5.62Mohm 1/2W 1% 1210 SMD

RES 5.62Mohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12105M62FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12105M62FKEA-ND
Chip Resistor - Surface Mount CRCW12105M62FKEA-ND
5.62 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

5.62 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12105M62FKEA CRCW12105M62FKEA-ND
Product Name RES 5.62M OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 5.62E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176762-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details