5.1 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RES 5.1Mohm 1/2W 5% 1210 SMD
CRCW1210 200 5M1 5% ET1 e3 RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW12105M10JNEA-ND | CRCW12105M10JNEA | 47P4146 |
| Product Name | Chip Resistor - Surface Mount | RES 5.1M OHM 1/2W 5% 1210 SMD | Crcw1210 200 5M1 5% Et1 E3 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 5 +/- % | 5 +/- % |