RES 5.9Kohm 3/4W 1% 1210 SMD
5.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW12105K90FKEAHP | CRCW12105K90FKEAHP-ND |
| Product Name | RES 5.9K OHM 3/4W 1% 1210 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1210 |
| Resistance Range | 5900 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.7500 watts |
| Configuration | Single Resistor |