Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 59ohms 1% CRCW121059R0FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 59ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 59ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 59ohms 1% - CRCW121059R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 59ohms 1%
CRCW121059R0FKEAHP
Thick Film Resistors - SMD 3/4watt 59ohms 1% CRCW121059R0FKEAHP
Thick Film Resistors - SMD 3/4watt 59ohms 1%

Thick Film Resistors - SMD 3/4watt 59ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121059R0FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121059R0FKEAHP-ND
Chip Resistor - Surface Mount CRCW121059R0FKEAHP-ND
59 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

59 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121059R0FKEAHP CRCW121059R0FKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 59ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 59 ohms 59 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details