Vishay Precision Group Chip Resistor - Surface Mount CRCW121056R2FKEA

Description
56.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
56.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-56.2AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.2AATR-ND
Chip Resistor - Surface Mount 541-56.2AATR-ND
56.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

56.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.2AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.2AACT-ND
Chip Resistor - Surface Mount 541-56.2AACT-ND
56.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

56.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.2AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.2AADKR-ND
Chip Resistor - Surface Mount 541-56.2AADKR-ND
56.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

56.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 56.2 OHM 1/2W 1% 1210 SMD - CRCW121056R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1/2W 1% 1210 SMD
CRCW121056R2FKEA
RES 56.2 OHM 1/2W 1% 1210 SMD CRCW121056R2FKEA
RES 56.2ohm 1/2W 1% 1210 SMD

RES 56.2ohm 1/2W 1% 1210 SMD

Supplier's Site
Res, Thick Film, 56R2, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3367 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R2, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3367
Res, Thick Film, 56R2, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3367
RES, THICK FILM, 56R2, 1%, 0.5W, 1210, REEL; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 56R2, 1%, 0.5W, 1210, REEL; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 56R2, 1%, 0.5W, 1210; Resistance Vishay - 53K3366 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R2, 1%, 0.5W, 1210; Resistance Vishay
53K3366
Res, Thick Film, 56R2, 1%, 0.5W, 1210; Resistance Vishay 53K3366
RES, THICK FILM, 56R2, 1%, 0.5W, 1210; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 56R2, 1%, 0.5W, 1210; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW121056R2FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW121056R2FKEA
Resistors - Chip Resistor - Surface Mount CRCW121056R2FKEA
RES SMD 56.2 OHM 1% 1/2W 1210

RES SMD 56.2 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-56.2AATR-ND CRCW121056R2FKEA 53K3367 53K3366 CRCW121056R2FKEA
Product Name Chip Resistor - Surface Mount RES 56.2 OHM 1/2W 1% 1210 SMD Res, Thick Film, 56R2, 1%, 0.5W, 1210, Reel; Resistance Vishay Res, Thick Film, 56R2, 1%, 0.5W, 1210; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric] 1210 [3225 Metric] 1210 (3225 Metric)
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details