Vishay Intertechnology, Inc. RES 562 OHM 1/3W 1% 1210 SMD CRCW1210562RFKTA

Description
RES 562ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 562ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1/3W 1% 1210 SMD - CRCW1210562RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/3W 1% 1210 SMD
CRCW1210562RFKTA
RES 562 OHM 1/3W 1% 1210 SMD CRCW1210562RFKTA
RES 562ohm 1/3W 1% 1210 SMD

RES 562ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210562RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210562RFKTA-ND
Chip Resistor - Surface Mount CRCW1210562RFKTA-ND
562 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

562 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 04H7191 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
04H7191
Thick Film Chip Resistor; Resistance Vishay 04H7191
Thick Film Chip Resistor; Resistance:562ohm; Resistance Tolerance:-; Power Rating:-; Resistor Case / Package:-; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series; Temperature Coefficient:- RoHS Compliant: No

Thick Film Chip Resistor; Resistance:562ohm; Resistance Tolerance:-; Power Rating:-; Resistor Case / Package:-; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series; Temperature Coefficient:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210562RFKTA CRCW1210562RFKTA-ND 04H7191
Product Name RES 562 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567485 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details