Vishay Intertechnology, Inc. RES 560 OHM 1/2W 5% 1210 SMD CRCW1210560RJNTA

Description
RES 560ohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 560ohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/2W 5% 1210 SMD - CRCW1210560RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/2W 5% 1210 SMD
CRCW1210560RJNTA
RES 560 OHM 1/2W 5% 1210 SMD CRCW1210560RJNTA
RES 560ohm 1/2W 5% 1210 SMD

RES 560ohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210560RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210560RJNTA-ND
Chip Resistor - Surface Mount CRCW1210560RJNTA-ND
560 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 560 5% 200 Rt1 Rohs Compliant Vishay - 49P3543 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 560 5% 200 Rt1 Rohs Compliant Vishay
49P3543
Crcw1210 560 5% 200 Rt1 Rohs Compliant Vishay 49P3543
CRCW1210 560 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 560 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210560RJNTA CRCW1210560RJNTA-ND 49P3543
Product Name RES 560 OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 560 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details