Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210560RFKTA

Description
560 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
560 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210560RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210560RFKTA-ND
Chip Resistor - Surface Mount CRCW1210560RFKTA-ND
560 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance: 1%; Power Rating:0.3... - CRCW1210560RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance: 1%; Power Rating:0.3...
CRCW1210560RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance: 1%; Power Rating:0.3... CRCW1210560RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance: 1%; Power Rating:0.3...

Thick Film Chip ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance: 1%; Power Rating:0.3...

Supplier's Site
Resistor, Thick Film, 560 Ohm, 330Mw, 1%; Resistance Vishay - 04H7189 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 560 Ohm, 330Mw, 1%; Resistance Vishay
04H7189
Resistor, Thick Film, 560 Ohm, 330Mw, 1%; Resistance Vishay 04H7189
RESISTOR, THICK FILM, 560 OHM, 330mW, 1%; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 560 OHM, 330mW, 1%; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210560RFKTA-ND CRCW1210560RFKTA 04H7189
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance: 1%; Power Rating:0.3... Resistor, Thick Film, 560 Ohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details