Vishay Intertechnology, Inc. RES 560K OHM 1/2W 5% 1210 SMD CRCW1210560KJNEA

Description
RES 560Kohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 560Kohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560K OHM 1/2W 5% 1210 SMD - CRCW1210560KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 1/2W 5% 1210 SMD
CRCW1210560KJNEA
RES 560K OHM 1/2W 5% 1210 SMD CRCW1210560KJNEA
RES 560Kohm 1/2W 5% 1210 SMD

RES 560Kohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-560KVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560KVTR-ND
Chip Resistor - Surface Mount 541-560KVTR-ND
560 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

560 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 560Kohm, 330Mw, 5%, Full Reel; Resistance Vishay - 59M7047 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 560Kohm, 330Mw, 5%, Full Reel; Resistance Vishay
59M7047
Resistor, Thick Film, 560Kohm, 330Mw, 5%, Full Reel; Resistance Vishay 59M7047
RESISTOR, THICK FILM, 560KOHM, 330mW, 5%, FULL REEL; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 560KOHM, 330mW, 5%, FULL REEL; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210560KJNEA 541-560KVTR-ND 59M7047
Product Name RES 560K OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 560Kohm, 330Mw, 5%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 560000 ohms 560000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details