Vishay Intertechnology, Inc. RES 523K OHM 3/4W 1% 1210 SMD CRCW1210523KFKEAHP

Description
RES 523Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 523Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523K OHM 3/4W 1% 1210 SMD - CRCW1210523KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523K OHM 3/4W 1% 1210 SMD
CRCW1210523KFKEAHP
RES 523K OHM 3/4W 1% 1210 SMD CRCW1210523KFKEAHP
RES 523Kohm 3/4W 1% 1210 SMD

RES 523Kohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210523KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210523KFKEAHP-ND
Chip Resistor - Surface Mount CRCW1210523KFKEAHP-ND
523 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

523 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210523KFKEAHP CRCW1210523KFKEAHP-ND
Product Name RES 523K OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 523000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3574FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details