Vishay Precision Group Thick Film Resistors - SMD 1/2watt 51.1Kohms 1% CRCW121051K1FKEA

Description
Thick Film Resistors - SMD 1/2watt 51.1Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 51.1Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 51.1Kohms 1% - CRCW121051K1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 51.1Kohms 1%
CRCW121051K1FKEA
Thick Film Resistors - SMD 1/2watt 51.1Kohms 1% CRCW121051K1FKEA
Thick Film Resistors - SMD 1/2watt 51.1Kohms 1%

Thick Film Resistors - SMD 1/2watt 51.1Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-51.1KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1KAACT-ND
Chip Resistor - Surface Mount 541-51.1KAACT-ND
51.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

51.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.1KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1KAADKR-ND
Chip Resistor - Surface Mount 541-51.1KAADKR-ND
51.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

51.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.1KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1KAATR-ND
Chip Resistor - Surface Mount 541-51.1KAATR-ND
51.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

51.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 51K1, 1%, 0.5W, 1210; Resistance Vishay - 53K3341 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51K1, 1%, 0.5W, 1210; Resistance Vishay
53K3341
Res, Thick Film, 51K1, 1%, 0.5W, 1210; Resistance Vishay 53K3341
RES, THICK FILM, 51K1, 1%, 0.5W, 1210; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 51K1, 1%, 0.5W, 1210; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 51.1Kohm, 500Mw, 1%; Resistance Vishay - 53K3342 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 51.1Kohm, 500Mw, 1%; Resistance Vishay
53K3342
Resistor, Thick Film, 51.1Kohm, 500Mw, 1%; Resistance Vishay 53K3342
RESISTOR, THICK FILM, 51.1KOHM, 500mW, 1%; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 51.1KOHM, 500mW, 1%; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121051K1FKEA 541-51.1KAACT-ND 53K3341 53K3342
Product Name Thick Film Resistors - SMD 1/2watt 51.1Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 51K1, 1%, 0.5W, 1210; Resistance Vishay Resistor, Thick Film, 51.1Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 51100 ohms 51100 ohms 51100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD245GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details