VISHAY INTERTECHNOLOGY, INC.
CRCW1210513JRT1 -- 51K OHM, 5%, 1/4W, 1210
Vishay Intertechnology, Inc.
51K OHM, 5%, 1/4W, 1210
CRCW1210513JRT1
Description
51Kohm, 5%, 1/4W, 1210
Request a Quote
Email Supplier
Description
51Kohm, 5%, 1/4W, 1210
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1210513JRT1 |
|
Product Name
|
51K OHM, 5%, 1/4W, 1210 |
|
Resistance Range
|
51000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
523 ohms
View Details
2 suppliers