Vishay Intertechnology, Inc. RES, TKF, 511, 1%, 1/4W, 1210& CRCW12105112FRT1

Description
RES, TKF, 511, 1%, 1/4W, 1210&
Request a Quote
Description
RES, TKF, 511, 1%, 1/4W, 1210&
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, TKF, 511, 1%, 1/4W, 1210& - CRCW12105112FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, TKF, 511, 1%, 1/4W, 1210&
CRCW12105112FRT1
RES, TKF, 511, 1%, 1/4W, 1210& CRCW12105112FRT1
RES, TKF, 511, 1%, 1/4W, 1210&

RES, TKF, 511, 1%, 1/4W, 1210&

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12105112FRT1
Product Name RES, TKF, 511, 1%, 1/4W, 1210&
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details