Vishay Intertechnology, Inc. RES 510K OHM 1/3W 5% 1210 SMD CRCW1210510KJNTA

Description
RES 510Kohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 510Kohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510K OHM 1/3W 5% 1210 SMD - CRCW1210510KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 1/3W 5% 1210 SMD
CRCW1210510KJNTA
RES 510K OHM 1/3W 5% 1210 SMD CRCW1210510KJNTA
RES 510Kohm 1/3W 5% 1210 SMD

RES 510Kohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210510KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210510KJNTA-ND
Chip Resistor - Surface Mount CRCW1210510KJNTA-ND
510 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

510 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 510K 5% 200 Rt1 Rohs Compliant Vishay - 49P3535 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 510K 5% 200 Rt1 Rohs Compliant Vishay
49P3535
Crcw1210 510K 5% 200 Rt1 Rohs Compliant Vishay 49P3535
CRCW1210 510K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 510K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210510KJNTA CRCW1210510KJNTA-ND 49P3535
Product Name RES 510K OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 510K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 510000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers