Vishay Intertechnology, Inc. RES 510K OHM 1/2W 1% 1210 SMD CRCW1210510KFKTA

Description
RES 510Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 510Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510K OHM 1/2W 1% 1210 SMD - CRCW1210510KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 1/2W 1% 1210 SMD
CRCW1210510KFKTA
RES 510K OHM 1/2W 1% 1210 SMD CRCW1210510KFKTA
RES 510Kohm 1/2W 1% 1210 SMD

RES 510Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210510KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210510KFKTA-ND
Chip Resistor - Surface Mount CRCW1210510KFKTA-ND
510 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

510 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 510K 1% 100 Rt1 Rohs Compliant Vishay - 49P3534 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 510K 1% 100 Rt1 Rohs Compliant Vishay
49P3534
Crcw1210 510K 1% 100 Rt1 Rohs Compliant Vishay 49P3534
CRCW1210 510K 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 510K 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210510KFKTA CRCW1210510KFKTA-ND 49P3534
Product Name RES 510K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 510K 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 510000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details