Vishay Precision Group Chip Resistor - Surface Mount CRCW12104R42FNEA

Description
4.42 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.42 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12104R42FNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12104R42FNEA-ND
Chip Resistor - Surface Mount CRCW12104R42FNEA-ND
4.42 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.42 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.42 OHM 1/2W 1% 1210 SMD - CRCW12104R42FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42 OHM 1/2W 1% 1210 SMD
CRCW12104R42FNEA
RES 4.42 OHM 1/2W 1% 1210 SMD CRCW12104R42FNEA
RES 4.42ohm 1/2W 1% 1210 SMD

RES 4.42ohm 1/2W 1% 1210 SMD

Supplier's Site
Crcw1210 200 4R42 1% Et1 E3 Rohs Compliant Vishay - 49P3484 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 4R42 1% Et1 E3 Rohs Compliant Vishay
49P3484
Crcw1210 200 4R42 1% Et1 E3 Rohs Compliant Vishay 49P3484
CRCW1210 200 4R42 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 4R42 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12104R42FNEA-ND CRCW12104R42FNEA 49P3484
Product Name Chip Resistor - Surface Mount RES 4.42 OHM 1/2W 1% 1210 SMD Crcw1210 200 4R42 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 4.42 ohms 4.42 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details