Vishay Intertechnology, Inc. RES 4.12 OHM 1/2W 1% 1210 SMD CRCW12104R12FNEA

Description
RES 4.12ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 4.12ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12 OHM 1/2W 1% 1210 SMD - CRCW12104R12FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12 OHM 1/2W 1% 1210 SMD
CRCW12104R12FNEA
RES 4.12 OHM 1/2W 1% 1210 SMD CRCW12104R12FNEA
RES 4.12ohm 1/2W 1% 1210 SMD

RES 4.12ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12104R12FNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12104R12FNEA-ND
Chip Resistor - Surface Mount CRCW12104R12FNEA-ND
4.12 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.12 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12104R12FNEA CRCW12104R12FNEA-ND
Product Name RES 4.12 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 4.12 ohms 4.12 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1692FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details