Vishay Intertechnology, Inc. RES 4.12M OHM 1/2W 1% 1210 SMD CRCW12104M12FKEA

Description
RES 4.12Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 4.12Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12M OHM 1/2W 1% 1210 SMD - CRCW12104M12FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12M OHM 1/2W 1% 1210 SMD
CRCW12104M12FKEA
RES 4.12M OHM 1/2W 1% 1210 SMD CRCW12104M12FKEA
RES 4.12Mohm 1/2W 1% 1210 SMD

RES 4.12Mohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12104M12FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12104M12FKEA-ND
Chip Resistor - Surface Mount CRCW12104M12FKEA-ND
4.12 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.12 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12104M12FKEA CRCW12104M12FKEA-ND
Product Name RES 4.12M OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 4.12E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD304GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers