Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 4.7Kohms 5% CRCW12104K70JNTA

Description
Thick Film Resistors - SMD 1/2watt 4.7Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 4.7Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 4.7Kohms 5% - CRCW12104K70JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 4.7Kohms 5%
CRCW12104K70JNTA
Thick Film Resistors - SMD 1/2watt 4.7Kohms 5% CRCW12104K70JNTA
Thick Film Resistors - SMD 1/2watt 4.7Kohms 5%

Thick Film Resistors - SMD 1/2watt 4.7Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12104K70JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12104K70JNTA-ND
Chip Resistor - Surface Mount CRCW12104K70JNTA-ND
4.7 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12104K70JNTA CRCW12104K70JNTA-ND
Product Name Thick Film Resistors - SMD 1/2watt 4.7Kohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 4700 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details