Vishay Precision Group Chip Resistor - Surface Mount CRCW121047R5FKEA

Description
RES SMD 47.5 OHM 1% 1/2W 1210
Request a Quote Datasheet
Description
RES SMD 47.5 OHM 1% 1/2W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW121047R5FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121047R5FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW121047R5FKEACT-ND
RES SMD 47.5 OHM 1% 1/2W 1210

RES SMD 47.5 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121047R5FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121047R5FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW121047R5FKEADKR-ND
RES SMD 47.5 OHM 1% 1/2W 1210

RES SMD 47.5 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121047R5FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121047R5FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW121047R5FKEATR-ND
47.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

47.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 47.5ohms 1% - CRCW121047R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 47.5ohms 1%
CRCW121047R5FKEA
Thick Film Resistors - SMD 1/2watt 47.5ohms 1% CRCW121047R5FKEA
Thick Film Resistors - SMD 1/2watt 47.5ohms 1%

Thick Film Resistors - SMD 1/2watt 47.5ohms 1%

Supplier's Site
Res, Thick Film, 47R5, 1%, 0.5W, 1210; Resistance Vishay - 53K3307 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R5, 1%, 0.5W, 1210; Resistance Vishay
53K3307
Res, Thick Film, 47R5, 1%, 0.5W, 1210; Resistance Vishay 53K3307
RES, THICK FILM, 47R5, 1%, 0.5W, 1210; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 47R5, 1%, 0.5W, 1210; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 47.5 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 42K4192 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 47.5 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
42K4192
Resistor, Thick Film, 47.5 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 42K4192
RESISTOR, THICK FILM, 47.5 OHM, 500mW, 1%, FULL REEL; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 47.5 OHM, 500mW, 1%, FULL REEL; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW121047R5FKEACT-ND CRCW121047R5FKEA 53K3307 42K4192
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 47.5ohms 1% Res, Thick Film, 47R5, 1%, 0.5W, 1210; Resistance Vishay Resistor, Thick Film, 47.5 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details