Thick Film Resistors - SMD 1/2watt 47.5Kohms 1%
47.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
THICK FILM RESISTOR, 47.5KOHM, 330mW, 1%; Resistance:47.5kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW121047K5FKTA | CRCW121047K5FKTA-ND | 37C0255 |
| Product Name | Thick Film Resistors - SMD 1/2watt 47.5Kohms 1% | Chip Resistor - Surface Mount | Thick Film Resistor, 47.5Kohm, 330Mw, 1%; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1210 | 1210 [3225 Metric] |
| Resistance Range | 47500 ohms | 47500 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor |