Vishay Precision Group Chip Resistor - Surface Mount CRCW1210470RFKEA

Description
470 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
470 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay CRCW1210 resistor is a thick film chip resistor with a resistance value of 470 ohms and a tolerance of ±1%. It has a power rating of 0.5 watts and is designed for a maximum voltage of 200V. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It features a temperature coefficient of ±100 ppm/K, ensuring stability over varying temperatures. The resistor is compliant with RoHS standards and has pure tin solder contacts, making it compatible with both lead-free and lead-containing soldering processes. The dimensions of the resistor are 3.2 mm x 2.5 mm (1210 case size), and it is packaged in tape for easy handling and placement in automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Vishay CRCW1210 resistor is a thick film chip resistor with a resistance value of 470 ohms and a tolerance of ±1%. It has a power rating of 0.5 watts and is designed for a maximum voltage of 200V. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It features a temperature coefficient of ±100 ppm/K, ensuring stability over varying temperatures. The resistor is compliant with RoHS standards and has pure tin solder contacts, making it compatible with both lead-free and lead-containing soldering processes. The dimensions of the resistor are 3.2 mm x 2.5 mm (1210 case size), and it is packaged in tape for easy handling and placement in automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-470AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470AADKR-ND
Chip Resistor - Surface Mount 541-470AADKR-ND
470 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470AATR-ND
Chip Resistor - Surface Mount 541-470AATR-ND
470 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470AACT-ND
Chip Resistor - Surface Mount 541-470AACT-ND
470 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 470ohms 1% - CRCW1210470RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 470ohms 1%
CRCW1210470RFKEA
Thick Film Resistors - SMD 1/2watt 470ohms 1% CRCW1210470RFKEA
Thick Film Resistors - SMD 1/2watt 470ohms 1%

Thick Film Resistors - SMD 1/2watt 470ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210470RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1210470RFKEA
Chip Resistor - Surface Mount CRCW1210470RFKEA
RES SMD 470 OHM 1% 1/2W 1210

RES SMD 470 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Res, Thick Film, 470R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3309 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3309
Res, Thick Film, 470R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3309
RES, THICK FILM, 470R, 1%, 0.5W, 1210, REEL; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 470R, 1%, 0.5W, 1210, REEL; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 470R, 1%, 0.5W, 1210; Resistance Vishay - 53K3308 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 1%, 0.5W, 1210; Resistance Vishay
53K3308
Res, Thick Film, 470R, 1%, 0.5W, 1210; Resistance Vishay 53K3308
RES, THICK FILM, 470R, 1%, 0.5W, 1210; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 470R, 1%, 0.5W, 1210; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 470R, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Vishay - 31AC6389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Vishay
31AC6389
Res, 470R, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Vishay 31AC6389
RES, 470R, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:470ohm; Product Range:CRCW e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 470R, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:470ohm; Product Range:CRCW e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-470AADKR-ND CRCW1210470RFKEA CRCW1210470RFKEA 53K3309 53K3308 31AC6389
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 470ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 470R, 1%, 0.5W, 1210, Reel; Resistance Vishay Res, Thick Film, 470R, 1%, 0.5W, 1210; Resistance Vishay Res, 470R, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric] 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details