Vishay Precision Group Chip Resistor - Surface Mount CRCW1210464RFKEA

Description
464 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
464 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-464AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-464AATR-ND
Chip Resistor - Surface Mount 541-464AATR-ND
464 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

464 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-464AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-464AACT-ND
Chip Resistor - Surface Mount 541-464AACT-ND
464 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

464 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 464 OHM 1/2W 1% 1210 SMD - CRCW1210464RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/2W 1% 1210 SMD
CRCW1210464RFKEA
RES 464 OHM 1/2W 1% 1210 SMD CRCW1210464RFKEA
RES 464ohm 1/2W 1% 1210 SMD

RES 464ohm 1/2W 1% 1210 SMD

Supplier's Site
Res, Thick Film, 464R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3303 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 464R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3303
Res, Thick Film, 464R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3303
RES, THICK FILM, 464R, 1%, 0.5W, 1210, REEL; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 464R, 1%, 0.5W, 1210, REEL; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-464AATR-ND CRCW1210464RFKEA 53K3303
Product Name Chip Resistor - Surface Mount RES 464 OHM 1/2W 1% 1210 SMD Res, Thick Film, 464R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Resistance Range 464 ohms 464 ohms 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details