Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210464KFKTA

Description
464 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
464 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210464KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210464KFKTA-ND
Chip Resistor - Surface Mount CRCW1210464KFKTA-ND
464 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

464 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1210464KFKTA - CRCW1210464KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210464KFKTA
CRCW1210464KFKTA
CRCW1210464KFKTA CRCW1210464KFKTA
CRCW1210464KFKTA

CRCW1210464KFKTA

Supplier's Site
Thick Film Resistor, 464Kohm, 330Mw, 1%; Resistance Vishay - 04H7162 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 464Kohm, 330Mw, 1%; Resistance Vishay
04H7162
Thick Film Resistor, 464Kohm, 330Mw, 1%; Resistance Vishay 04H7162
THICK FILM RESISTOR, 464KOHM, 330mW, 1%; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 464KOHM, 330mW, 1%; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210464KFKTA-ND CRCW1210464KFKTA 04H7162
Product Name Chip Resistor - Surface Mount CRCW1210464KFKTA Thick Film Resistor, 464Kohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176762-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details