Vishay Precision Group CRCW1210442KFKEA CRCW1210442KFKEA

Description
CRCW1210442KFKEA
Request a Quote Datasheet
Description
CRCW1210442KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1210442KFKEA - CRCW1210442KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210442KFKEA
CRCW1210442KFKEA
CRCW1210442KFKEA CRCW1210442KFKEA
CRCW1210442KFKEA

CRCW1210442KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-442KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442KAATR-ND
Chip Resistor - Surface Mount 541-442KAATR-ND
442 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

442 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 442K, 1%, 0.5W, 1210; Resistance Vishay - 53K3286 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 442K, 1%, 0.5W, 1210; Resistance Vishay
53K3286
Res, Thick Film, 442K, 1%, 0.5W, 1210; Resistance Vishay 53K3286
RES, THICK FILM, 442K, 1%, 0.5W, 1210; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 442K, 1%, 0.5W, 1210; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210442KFKEA 541-442KAATR-ND 53K3286
Product Name CRCW1210442KFKEA Chip Resistor - Surface Mount Res, Thick Film, 442K, 1%, 0.5W, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details